LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Collar Shape:Rectangular RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 91B7087 |
| Product Name | Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao |
| Diameter | 16 mm (0.6299 inch) |