EAO Switch Corporation Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao 51-030.002

Description
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Collar Shape:Round RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Collar Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao - 99F4070 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao
99F4070
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao 99F4070
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Collar Shape:Round RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Collar Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 99F4070
Product Name Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao
Diameter 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
General Purpose - Tubular - 15T6 - 13402 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 15 watts
Maximum Overall Length 1.2 inch (30.6 mm)
Light Center Length 0.6142 inch (15.6 mm)
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - LX10 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details