EAO Switch Corporation Panel Indicators, Pilot Lights 51-030.002

Description
LED Panel Indicator Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1948-1624-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1948-1624-ND
Panel Indicators, Pilot Lights 1948-1624-ND
LED Panel Indicator Solder Lug

LED Panel Indicator Solder Lug

Buy Now Datasheet
Pilot Light - 17957681 - Radwell International
Willingboro, NJ, United States
Pilot Light
17957681
Pilot Light 17957681
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; LAMP BASE TYPE:-; MOUNTING HOLE DIA:16MM; CURRENT RATING:5A; SUPPLY VOLTAGE:250V; LENS SHAPE:-; PRODUCT RANGE:-; BULB SIZE:T-1 3/4 (5MM); COLLAR SHAPE:ROUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, INCANDESCENT, T-1 3/4; LAMP BASE TYPE:-; MOUNTING HOLE DIA:16MM; CURRENT RATING:5A; SUPPLY VOLTAGE:250V; LENS SHAPE:-; PRODUCT RANGE:-; BULB SIZE:T-1 3/4 (5MM); COLLAR SHAPE:ROUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1948-1624-ND 17957681
Product Name Panel Indicators, Pilot Lights Pilot Light
Lamp Type LED Lamps Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, 24VDC - K2005695A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
Pilot Light - 360361 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details