EAO Switch Corporation Toggle Switch, Dpst-No, 10A, 500V, Screw; Switch Operation Eao 45-1F40.1010.000.108

Description
TOGGLE SWITCH, DPST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:DPST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:DPST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpst-No, 10A, 500V, Screw; Switch Operation Eao - 05AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst-No, 10A, 500V, Screw; Switch Operation Eao
05AC2113
Toggle Switch, Dpst-No, 10A, 500V, Screw; Switch Operation Eao 05AC2113
TOGGLE SWITCH, DPST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:DPST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes

TOGGLE SWITCH, DPST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:DPST-NO; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
45-1F40.1010.000.108
Toggle Switches 45-1F40.1010.000.108
Toggle Switches (45-1F40.1010.000.10 8)

Toggle Switches (45-1F40.1010.000.108)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 05AC2113 45-1F40.1010.000.108
Product Name Toggle Switch, Dpst-No, 10A, 500V, Screw; Switch Operation Eao Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Double Pole, Single Throw; DPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2300-A13J2H - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers