EAO Switch Corporation Keylock Switches 45-190H.1000.111.401

Description
Keylock Switches (45-190H.1000.111.40 1)
Datasheet
Description
Keylock Switches (45-190H.1000.111.40 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
45-190H.1000.111.401
Keylock Switches 45-190H.1000.111.401
Keylock Switches (45-190H.1000.111.40 1)

Keylock Switches (45-190H.1000.111.401)

Buy Now Datasheet
Keylock Switch, Spst, 10A, 500V, Spring; Product Range Eao - 05AC2259 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Spst, 10A, 500V, Spring; Product Range Eao
05AC2259
Keylock Switch, Spst, 10A, 500V, Spring; Product Range Eao 05AC2259
KEYLOCK SWITCH, SPST, 10A, 500V, SPRING; Product Range:45 Series; Contact Configuration:SPST-N O; Switch Operation:On-Off; Switch Terminals:Spring Clamp; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:90° RoHS Compliant: Yes

KEYLOCK SWITCH, SPST, 10A, 500V, SPRING; Product Range:45 Series; Contact Configuration:SPST-NO; Switch Operation:On-Off; Switch Terminals:Spring Clamp; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 45-190H.1000.111.401 05AC2259
Product Name Keylock Switches Keylock Switch, Spst, 10A, 500V, Spring; Product Range Eao
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-514-231-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HHS125 - Main switches - HHSNH125-BL-RT -  - Schmersal Inc.
Specs
Mechanical Life 25000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details