Selector Switch 2 Position DPST-NO/NC 10A (AC/DC) 500V Panel Mount
Rotary Switches L-R Short WH 1NO1NC On-Off Scrw Trm Mtl
SELECTOR SWITCH, NON ILLUM, 2P, 10A/500V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:45 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1948-1457-ND | 45-1828.2C90.001.105 | 98Y4520 |
| Product Name | Selector Switches | Rotary Switches | Selector Switch, Non Illum, 2P, 10A/500V; No. Of Switch Positions Eao |
| Current Rating | 10.0 amps | 10.0 amps | |
| Mechanical Life | 1000000 cycles | ||
| Terminal Type | Screw Terminals | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) |