Selector Switch 2 Position SPST-NO 10A (AC/DC) 500V Panel Mount
ROTARY SWITCH, SPST-NO, 10A, 500V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:45 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches (45-1828.1C90.001.10
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1948-1454-ND | 05AC2250 | 45-1828.1C90.001.101 |
| Product Name | Selector Switches | Rotary Switch, Spst-No, 10A, 500V, Screw; No. Of Switch Positions Eao | Rotary Switches |
| Current Rating | 10.0 amps | 10.0 amps | |
| Mechanical Life | 1000000 cycles | ||
| Terminal Type | Screw Terminals | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) |