EAO Switch Corporation Selector Switches 45-1819.2C90.003.108

Description
Selector Switch 3 Position DPST-NO 10A (AC/DC) 500V Panel Mount
Request a Quote
Description
Selector Switch 3 Position DPST-NO 10A (AC/DC) 500V Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Selector Switch, Non Illuminated, 3P, 10A/500V, part number 98Y4517, features a three-position actuator with a maintenance function and a switching angle of 2x45 degrees. It is designed with a metal housing and a short handle, and it does not include a lock or key system. The switch has a mechanical life of 1,000,000 switching cycles and is rated for a maximum switching current of 10 A and a maximum voltage of 500 V for both AC and DC applications. This product is equipped with screw terminals for easy installation and has an environmental rating of IP66, IP67, and IP69K, making it suitable for harsh conditions. It complies with various industry standards, including UL, CSA, VDE, CCC, CE, and RoHS. The contact material is silver, and the switch does not feature illumination.

Datasheet Summary
Powered by GS/AI

The Selector Switch, Non Illuminated, 3P, 10A/500V, part number 98Y4517, features a three-position actuator with a maintenance function and a switching angle of 2x45 degrees. It is designed with a metal housing and a short handle, and it does not include a lock or key system. The switch has a mechanical life of 1,000,000 switching cycles and is rated for a maximum switching current of 10 A and a maximum voltage of 500 V for both AC and DC applications. This product is equipped with screw terminals for easy installation and has an environmental rating of IP66, IP67, and IP69K, making it suitable for harsh conditions. It complies with various industry standards, including UL, CSA, VDE, CCC, CE, and RoHS. The contact material is silver, and the switch does not feature illumination.

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1948-1453-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1948-1453-ND
Selector Switches 1948-1453-ND
Selector Switch 3 Position DPST-NO 10A (AC/DC) 500V Panel Mount

Selector Switch 3 Position DPST-NO 10A (AC/DC) 500V Panel Mount

Buy Now Datasheet
Selector Switch, Non Illum, 3P, 10A/500V; No. Of Switch Positions Eao - 98Y4517 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Non Illum, 3P, 10A/500V; No. Of Switch Positions Eao
98Y4517
Selector Switch, Non Illum, 3P, 10A/500V; No. Of Switch Positions Eao 98Y4517
SELECTOR SWITCH, NON ILLUM, 3P, 10A/500V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:45 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, NON ILLUM, 3P, 10A/500V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:45 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
45-1819.2C90.003.108
Rotary Switches 45-1819.2C90.003.108
Rotary Switches LCR Shrt 2x45 WH 1NO On-Off Scrw Trm Mtl

Rotary Switches LCR Shrt 2x45 WH 1NO On-Off Scrw Trm Mtl

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1453-ND 98Y4517 45-1819.2C90.003.108
Product Name Selector Switches Selector Switch, Non Illum, 3P, 10A/500V; No. Of Switch Positions Eao Rotary Switches
Current Rating 10.0 amps 10.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWTS32.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switches - 327585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Terminal Type Solder Terminals; Solder
View Details
Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Specs
Actuator Type Keylock
View Details