SWITCH PUSH SPST-NO 10A 500V
Pushbutton Switches Red LED 24VAC/DC 1NO On-Off Scrw Trm Mtl
ILLUM INDUSTRIAL PB SW, SPST, 10A, RED; Product Range:45 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 45-1231.31E6.000.101 | 45-1231.31E6.000.101 | 98Y4507 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Illum Industrial Pb Sw, Spst, 10A, Red; Product Range Eao |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | On-Off | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw | |
| Max Current Rating | 10 amps | 10 amps |