INCANDESCENT LAMP; Lamp Base Type:BA9s; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:Series 44; For Use With:BA9s Lamp Sockets RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 30C8520 |
| Product Name | Incandescent Lamp; Lamp Base Type Eao |