SWITCH PB DPST-NO 0.1A 42V
SWITCH, PUSHBUTTON, DPST-2NO, 100mA, 42V; Product Range:41 Series; Contact Configuration:DPST-N
Pushbutton Switches LPB REC MNT SLGP SLDR
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 41-421.036 | 30B4227 | 41-421.036 |
| Product Name | Switches - Pushbutton Switches | Switch, Pushbutton, Dpst-2No, 100Ma, 42V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |