EAO Switch Corporation Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao 41-040.005

Description
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
Description
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Incandescent, T-1 3/4 (part number 95F7154) features a rectangular lens shape and is designed for use as an indicator. It has a mounting cut-out dimension of 15 x 21 mm and a front dimension of 18 x 24 mm. The product includes two independent lamp bases and utilizes solder terminals for connection. It has a weight of 0.009 kg and offers front protection rated at IP40, indicating it is suitable for indoor use where dust and solid objects are limited. This lamp is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Incandescent, T-1 3/4 (part number 95F7154) features a rectangular lens shape and is designed for use as an indicator. It has a mounting cut-out dimension of 15 x 21 mm and a front dimension of 18 x 24 mm. The product includes two independent lamp bases and utilizes solder terminals for connection. It has a weight of 0.009 kg and offers front protection rated at IP40, indicating it is suitable for indoor use where dust and solid objects are limited. This lamp is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao - 95F7154 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao
95F7154
Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao 95F7154
LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 95F7154
Product Name Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao
Unlock Full Specs
to access all available technical data