EAO Switch Corporation Lens, Square, Clear; Lens Shape Eao 31-953.7

Description
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; External Width:18mm; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; External Width:18mm; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Clear; Lens Shape Eao - 90B0034 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Clear; Lens Shape Eao
90B0034
Lens, Square, Clear; Lens Shape Eao 90B0034
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; External Width:18mm; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; External Width:18mm; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 90B0034
Product Name Lens, Square, Clear; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-254-R2289-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 229 mm (9.01 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details