EAO Switch Corporation Lens, Square, Blue; Lens Shape Eao 31-953.6

Description
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; External Width:18mm; For Use With:31 Series; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; External Width:18mm; For Use With:31 Series; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Blue; Lens Shape Eao - 03C3576 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Blue; Lens Shape Eao
03C3576
Lens, Square, Blue; Lens Shape Eao 03C3576
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; External Width:18mm; For Use With:31 Series; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; External Width:18mm; For Use With:31 Series; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 03C3576
Product Name Lens, Square, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R2067-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 207 mm (8.14 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details