EAO Switch Corporation Lens, Square, Blue; Lens Shape Eao 31-951.6

Description
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Blue; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Blue; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Blue; Lens Shape Eao - 50B3049 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Blue; Lens Shape Eao
50B3049
Lens, Square, Blue; Lens Shape Eao 50B3049
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Blue; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Blue; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 50B3049
Product Name Lens, Square, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-254-R1550-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 155 mm (6.1 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details