LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; Collar Shape:Round; Colour:Blue; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | 17C1555 |
| Product Name | Lens, Round, Blue; Lens Shape Eao |
| Diameter / Length | 18 mm (0.7087 inch) |