EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 31-931.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Green; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Green; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 31C1875 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
31C1875
Lens, Round, Green; Lens Shape Eao 31C1875
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Green; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Green; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 31C1875
Product Name Lens, Round, Green; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-508-R2588-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -259 mm (-10.19 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details