EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 31-931.2

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Red; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Red; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 66F9696 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
66F9696
Lens, Round, Red; Lens Shape Eao 66F9696
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Red; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Round; Colour:Red; Features:Round Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 66F9696
Product Name Lens, Round, Red; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-254-R258-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -25.84 mm (-1.02 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details