EAO Switch Corporation Lens, Rectangular, White; Lens Shape Eao 31-901.9

Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, White; Lens Shape Eao - 96F8212 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, White; Lens Shape Eao
96F8212
Lens, Rectangular, White; Lens Shape Eao 96F8212
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 96F8212
Product Name Lens, Rectangular, White; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-254-R2289-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 229 mm (9.01 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details