EAO Switch Corporation Lens, Rectangular, Blue; Lens Shape Eao 31-901.6

Description
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Blue; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton SwitchesRoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Blue; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton SwitchesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Blue; Lens Shape Eao - 90B8745 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Blue; Lens Shape Eao
90B8745
Lens, Rectangular, Blue; Lens Shape Eao 90B8745
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Blue; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton SwitchesRoHS Compliant: Yes

LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Blue; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton SwitchesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 90B8745
Product Name Lens, Rectangular, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-127-R118-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 11.87 mm (0.4672 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details