EAO Switch Corporation Lens, Rectangular, Red; Lens Shape Eao 31-901.2

Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Red; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton Switches RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Red; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton Switches RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Red; Lens Shape Eao - 50B9690 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Red; Lens Shape Eao
50B9690
Lens, Rectangular, Red; Lens Shape Eao 50B9690
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Red; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton Switches RoHS Compliant: Yes

LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Rectangular; Colour:Red; Features:Rectangular Configuration; For Use With:EAO 31 Series Pushbutton Switches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 50B9690
Product Name Lens, Rectangular, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Aspherical Lenses -  - CASTECH, Inc.
Specs
Lens Type Aspheric
Diameter / Length 5 to 200 mm (0.1969 to 7.87 inch)
Surface Quality 20-10 Scratch / Dig
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details