EAO Switch Corporation Selector Switch 31-453.036

Description
SWITCH, PUSHBUTTON, 1NC/1NO, 100MA, 42V; PRODUCT RANGE:31 SERIES; CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC; SWITCH OPERATION:(ON); CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC NOM:42V; ILLUMINATION COLOR:-; CONTACT VOLTAGE DC NOM:42VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, PUSHBUTTON, 1NC/1NO, 100MA, 42V; PRODUCT RANGE:31 SERIES; CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC; SWITCH OPERATION:(ON); CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC NOM:42V; ILLUMINATION COLOR:-; CONTACT VOLTAGE DC NOM:42VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 21376006 - Radwell International
Willingboro, NJ, United States
Selector Switch
21376006
Selector Switch 21376006
SWITCH, PUSHBUTTON, 1NC/1NO, 100MA, 42V; PRODUCT RANGE:31 SERIES; CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC; SWITCH OPERATION:(ON); CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC NOM:42V; ILLUMINATION COLOR:-; CONTACT VOLTAGE DC NOM:42VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, 1NC/1NO, 100MA, 42V; PRODUCT RANGE:31 SERIES; CONTACT CONFIGURATION:SPDT-1NO, SPDT-NC; SWITCH OPERATION:(ON); CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE AC NOM:42V; ILLUMINATION COLOR:-; CONTACT VOLTAGE DC NOM:42VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 21376006
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-511-131-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers