INDICATOR, INCAND LAMP, MIDGET GROOVED; Lamp Base Type:Midget Groove / S5.7s; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:48V; Lens Shape:Square; Product Range:-; Bulb Size:T-1 3/4 (5mm); Collar Shape:Square RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88F2612 |
| Product Name | Indicator, Incand Lamp, Midget Grooved; Lamp Base Type Eao |
| Diameter | 16 mm (0.6299 inch) |