EAO Switch Corporation Lens, Rectangular, White; Lens Shape Eao 22-901.9

Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 22 Series Pushbutton Switches; Lens Height:24mm; Lens Width:36mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 22 Series Pushbutton Switches; Lens Height:24mm; Lens Width:36mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, White; Lens Shape Eao - 90B2261 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, White; Lens Shape Eao
90B2261
Lens, Rectangular, White; Lens Shape Eao 90B2261
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 22 Series Pushbutton Switches; Lens Height:24mm; Lens Width:36mm RoHS Compliant: Yes

LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 22 Series Pushbutton Switches; Lens Height:24mm; Lens Width:36mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 90B2261
Product Name Lens, Rectangular, White; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -138 mm (-5.44 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details