Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PB SPST-NO 10A 400V
SWITCH, PUSHBUTTON, 1NO, 10A, 400V; Product Range:22 Series; Contact Configuration:SPST-N
Pushbutton Switches E-STOP PSHBTN 1N.O-1N.C QC LIGHT
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 22-221.011-ND | 22-221.011 | 30B4066 | 22-221.011 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, 1No, 10A, 400V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals |