EAO Switch Corporation Switches - Pushbutton Switches 22-214.014

Description
SWITCH PB DPST-NC 10A 400V
Datasheet
Description
SWITCH PB DPST-NC 10A 400V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
22-214.014
Switches - Pushbutton Switches 22-214.014
SWITCH PB DPST-NC 10A 400V

SWITCH PB DPST-NC 10A 400V

Supplier's Site
Pushbutton Switches - 22-214.014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
22-214.014
Pushbutton Switches 22-214.014
Pushbutton Switches BEZEL 24mm RND GRAY

Pushbutton Switches BEZEL 24mm RND GRAY

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 22-214.014 22-214.014
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NC
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 359383 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details