EAO Switch Corporation Lens, Round, Blue; Lens Shape Eao 19-931.6

Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Blue; Lens Shape Eao - 09C9686 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
09C9686
Lens, Round, Blue; Lens Shape Eao 09C9686
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 09C9686
Product Name Lens, Round, Blue; Lens Shape Eao
Diameter / Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-127-R643-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 64.39 mm (2.54 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details