EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 19-931.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 50B3041 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
50B3041
Lens, Round, Green; Lens Shape Eao 50B3041
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 50B3041
Product Name Lens, Round, Green; Lens Shape Eao
Diameter / Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-508-R4593-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -459 mm (-18.09 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details