EAO Switch Corporation Lens, Round, Yellow; Lens Shape Eao 19-931.4

Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Yellow; Lens Shape Eao - 50B9689 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
50B9689
Lens, Round, Yellow; Lens Shape Eao 50B9689
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 19 Series Pushbutton Switches; Lens Diameter:9mm; Mounting Hole Dia:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Accessories - Caps - 19-931.4 - ODG (Origin Data Global)
Shenzhen, China
Accessories - Caps
19-931.4
Accessories - Caps 19-931.4
LENS YELLOW D7,3 PLASTIC TRANSLU

LENS YELLOW D7,3 PLASTIC TRANSLU

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 50B9689 19-931.4
Product Name Lens, Round, Yellow; Lens Shape Eao Accessories - Caps
Diameter / Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 2135 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 764 mm (30.08 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Bi-Convex Lenses - LBX-254-R508-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 50.81 mm (2 inch)
View Details