EAO Switch Corporation Push Button Actuators 19-432.035

Description
Illuminated pushbutton mom LL 1NC ST/PT
Request a Quote Datasheet
Description
Illuminated pushbutton mom LL 1NC ST/PT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2004158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2004158
Push Button Actuators 2004158
Illuminated pushbutton mom LL 1NC ST/PT

Illuminated pushbutton mom LL 1NC ST/PT

Supplier's Site
Pushbutton Switches - 1948-1304-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1304-ND
Pushbutton Switches 1948-1304-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 19-432.035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
19-432.035
Pushbutton Switches 19-432.035
Pushbutton Switches LAMP T5.5 6V 200MA

Pushbutton Switches LAMP T5.5 6V 200MA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
19-432.035
Switches - Pushbutton Switches 19-432.035
SWITCH PB SPST-NC 0.1A 50V

SWITCH PB SPST-NC 0.1A 50V

Supplier's Site
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 30B4016 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
30B4016
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 30B4016
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N C; Switch Operation:-; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; Contact Voltage VAC:50V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NC; Switch Operation:-; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; Contact Voltage VAC:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2004158 1948-1304-ND 19-432.035 19-432.035 30B4016
Product Name Push Button Actuators Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
Actuator Specifications Push Button Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Features RoHS Illuminated Switch; RoHS RoHS
Switch Function Momentary Contact Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2483581-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
A3A Lighted Pushbutton Switch - A3AA-90B1-00ER - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details