Pushbutton Switch SPST-NO Standard Panel Mount, Front
Illuminated pushbutton mom SA 1NO ST/PT
SWITCH PB SPST-NO 0.8A 50V
Pushbutton Switches LVR-ROTARY MNT SLVR
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1301-ND | 2237963 | 19-159.015 | 19-159.015 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |