Switch,PB,series 19,mom,1NO,silver con
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches ACT 55PBMA3NO3NC
SWITCH PB SPST-NO 0.1A 42V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6906976 | 1948-1300-ND | 19-139.035 | 19-139.035 |
| Product Name | Push Button Actuators | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals; Solder | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Features | Illuminated Switch; RoHS | Illuminated Switch; RoHS |