Switch,PB,series 19,mom,1NO,gold con
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches LPB MOM RND SLVR SLDR
SWITCH PB SPST-NO 0.1A 42V
SWITCH, PUSHBUTTON, SPST-NO, 800mA, 50V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6906963 | 1948-1299-ND | 19-139.015 | 19-139.015 | 92B2277 |
| Product Name | Push Button Actuators | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 800Ma, 50V; Product Range Eao |
| Actuator Specifications | Button | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals; Solder | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | |
| Features | Illuminated Switch; RoHS | Illuminated Switch; RoHS | RoHS |