INDICATOR, BI-PIN; Lamp Base Type:Bi-Pin; Mounting Hole Dia:8mm; Current Rating:1A; Supply Voltage:24V; Lens Shape:-; Product Range:-; Bulb Size:9mm; For Use With:19 Series LEDs and Lenses RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 30B4005 |
| Product Name | Indicator, Bi-Pin; Lamp Base Type Eao |
| Diameter | 8 mm (0.3150 inch) |