EAO Switch Corporation Lens, Square, Red; Lens Shape Eao 18-952.2

Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Collar Shape:Square; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:9mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Collar Shape:Square; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red; Lens Shape Eao - 97F7684 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red; Lens Shape Eao
97F7684
Lens, Square, Red; Lens Shape Eao 97F7684
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Collar Shape:Square; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:9mm RoHS Compliant: Yes

LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Collar Shape:Square; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 97F7684
Product Name Lens, Square, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R259-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 25.94 mm (1.02 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details