EAO Switch Corporation Lens, Rectangular, Red; Lens Shape Eao 18-942.2

Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Collar Shape:Rectangular; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:14mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Collar Shape:Rectangular; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:14mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Red; Lens Shape Eao - 97F7680 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Red; Lens Shape Eao
97F7680
Lens, Rectangular, Red; Lens Shape Eao 97F7680
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Collar Shape:Rectangular; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:14mm RoHS Compliant: Yes

LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Collar Shape:Rectangular; For Use With:EAO 18 Series Pushbutton Switches; Lens Height:9mm; Lens Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 97F7680
Product Name Lens, Rectangular, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-254-R918-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -91.8 mm (-3.61 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details