EAO Switch Corporation Lens, Round, Yellow; Lens Shape Eao 18-932.4

Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; Collar Shape:Round; For Use With:EAO 18 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; Collar Shape:Round; For Use With:EAO 18 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Yellow; Lens Shape Eao - 97F7671 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
97F7671
Lens, Round, Yellow; Lens Shape Eao 97F7671
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; Collar Shape:Round; For Use With:EAO 18 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; Collar Shape:Round; For Use With:EAO 18 Series Pushbutton Switches; Lens Diameter:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 97F7671
Product Name Lens, Round, Yellow; Lens Shape Eao
Diameter / Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-254-R1829-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 183 mm (7.2 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details