EAO Switch Corporation Pushbutton Switches 18-288.035

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 18-288.035-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
18-288.035-ND
Pushbutton Switches 18-288.035-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 30B4001 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
30B4001
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 30B4001
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA; Contact Voltage VAC:42V; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Contact Configuration:SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA; Contact Voltage VAC:42V; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
18-288.035
Switches - Pushbutton Switches 18-288.035
SWITCH PB SPST-NC 0.1A 42V

SWITCH PB SPST-NC 0.1A 42V

Supplier's Site
Pushbutton Switches - 18-288.035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
18-288.035
Pushbutton Switches 18-288.035
Pushbutton Switches IND RND BLK UNV LL

Pushbutton Switches IND RND BLK UNV LL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 18-288.035-ND 30B4001 18-288.035 18-288.035
Product Name Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF3LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Pushbutton - 10159753 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details