EAO Switch Corporation Switches - Pushbutton Switches 18-258.035

Description
SWITCH PB SPST-NC 0.1A 42V
Datasheet
Description
SWITCH PB SPST-NC 0.1A 42V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
18-258.035
Switches - Pushbutton Switches 18-258.035
SWITCH PB SPST-NC 0.1A 42V

SWITCH PB SPST-NC 0.1A 42V

Supplier's Site
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 97F7698 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
97F7698
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 97F7698
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 18-258.035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
18-258.035
Pushbutton Switches 18-258.035
Pushbutton Switches SW-SHT LVR BLK SLDR

Pushbutton Switches SW-SHT LVR BLK SLDR

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 18-258.035 97F7698 18-258.035
Product Name Switches - Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals
Max Current Rating 0.1000 amps 0.1000 amps
Max AC Voltage Rating 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928748 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details