Pushbutton Switch SPST-NC Standard Panel Mount, Front
SWITCH PB SPST-NC 0.1A 42V
Pushbutton Switches IND WRESISTOR RND
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 18-248.035-ND | 18-248.035 | 18-248.035 | 30B3998 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | On | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Solder Terminals | Solder Terminals |