EAO Switch Corporation Push Button Actuators 18-247.035

Description
Rectangular latching panel mount switch
Request a Quote Datasheet
Description
Rectangular latching panel mount switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2190537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2190537
Push Button Actuators 2190537
Rectangular latching panel mount switch

Rectangular latching panel mount switch

Supplier's Site
Pushbutton Switches - 1948-1266-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1266-ND
Pushbutton Switches 1948-1266-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
18-247.035
Switches - Pushbutton Switches 18-247.035
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao - 97F7713 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
97F7713
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao 97F7713
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 18-247.035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
18-247.035
Pushbutton Switches 18-247.035
Pushbutton Switches LPB REC MNT GD UNV LL

Pushbutton Switches LPB REC MNT GD UNV LL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2190537 1948-1266-ND 18-247.035 97F7713 18-247.035
Product Name Push Button Actuators Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1no Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; RoHS RoHS Illuminated Switch; RoHS
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10174925 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Emergency Stop Push Buttons - 139967 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details