EAO Switch Corporation Pushbutton Switches 18-237.035

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1265-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1265-ND
Pushbutton Switches 1948-1265-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Actuators - 2190559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2190559
Push Button Actuators 2190559
Round latching panel mount switch

Round latching panel mount switch

Supplier's Site
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao - 97F7696 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
97F7696
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao 97F7696
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
18-237.035
Switches - Pushbutton Switches 18-237.035
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1265-ND 2190559 97F7696 18-237.035
Product Name Pushbutton Switches Push Button Actuators Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao Switches - Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Snap-action switching element Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1no Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1758065 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 363870 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details