Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switches BI-COLOR LED T10x25 BA9S ISLED 24VDC
SWITCH PB SPST-NC 0.1A 42V
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 18-168.035-ND | 18-168.035 | 18-168.035 | 30B3995 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Solder Terminals | Solder Terminals |