EAO Switch Corporation Switches - Pushbutton Switches 18-148.035

Description
SWITCH PB SPST-NC 0.1A 42V
Datasheet
Description
SWITCH PB SPST-NC 0.1A 42V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
18-148.035
Switches - Pushbutton Switches 18-148.035
SWITCH PB SPST-NC 0.1A 42V

SWITCH PB SPST-NC 0.1A 42V

Supplier's Site
Pushbutton Switches - 18-148.035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
18-148.035
Pushbutton Switches 18-148.035
Pushbutton Switches IND SGR BLK SLDR WGRN LENS & LED

Pushbutton Switches IND SGR BLK SLDR WGRN LENS & LED

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 30B3992 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
30B3992
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 30B3992
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Contact Configuration:SPST-N C; Switch Operation:(On); Contact Current Max:100mA; Contact Voltage AC Nom:42V; Illumination Color:-; Contact Voltage DC Nom:42V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Contact Configuration:SPST-NC; Switch Operation:(On); Contact Current Max:100mA; Contact Voltage AC Nom:42V; Illumination Color:-; Contact Voltage DC Nom:42V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 18-148.035 18-148.035 30B3992
Product Name Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Booted Momentary Push Buttons - 2AB1 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton - 912256 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details