EAO Switch Corporation Alarms, Buzzers, and Sirens 14-810.002

Description
Buzzers Indicator, Internally Driven Through Hole Solder Tabs
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Through Hole Solder Tabs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 1948-1249-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
1948-1249-ND
Alarms, Buzzers, and Sirens 1948-1249-ND
Buzzers Indicator, Internally Driven Through Hole Solder Tabs

Buzzers Indicator, Internally Driven Through Hole Solder Tabs

Buy Now Datasheet
Buzzer/Horn/Alarm - 36334093 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
36334093
Buzzer/Horn/Alarm 36334093
BUZZER; TRANSDUCER FUNCTION:BUZZER; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:24V; TONES:-; SOUND LEVEL SPL:95DB; CURRENT RATING:-; RESONANT FREQUENCY:-; TRANSDUCER MOUNTING:PANEL; PRODUCT RANGE:-; EXTERNAL DIAMETER:29MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BUZZER; TRANSDUCER FUNCTION:BUZZER; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:24V; TONES:-; SOUND LEVEL SPL:95DB; CURRENT RATING:-; RESONANT FREQUENCY:-; TRANSDUCER MOUNTING:PANEL; PRODUCT RANGE:-; EXTERNAL DIAMETER:29MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 1948-1249-ND 36334093
Product Name Alarms, Buzzers, and Sirens Buzzer/Horn/Alarm
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 36.5 mm (1.44 inch)
View Details
Alarms, Buzzers, and Sirens - Z5908-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers