EAO Switch Corporation Selector Switches 14-570.0360

Description
Selector Switch 2 Position DPST-NO 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 14-570.0360-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
14-570.0360-ND
Selector Switches 14-570.0360-ND
Selector Switch 2 Position DPST-NO 100mA (AC/DC) 42V Panel Mount

Selector Switch 2 Position DPST-NO 100mA (AC/DC) 42V Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
14-570.0360
Rotary Switches 14-570.0360
Rotary Switches LONG LVR MOM 2N.O.

Rotary Switches LONG LVR MOM 2N.O.

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 14-570.0360-ND 14-570.0360
Product Name Selector Switches Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWT21.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details