EAO Switch Corporation Selector Switches 14-522.0360

Description
Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 14-522.0360-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
14-522.0360-ND
Selector Switches 14-522.0360-ND
Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount

Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
14-522.0360
Rotary Switches 14-522.0360
Rotary Switches SPRAY COVER PVC

Rotary Switches SPRAY COVER PVC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 14-522.0360-ND 14-522.0360
Product Name Selector Switches Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4029-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details