EAO Switch Corporation Selector Switches 14-506.0250

Description
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1948-1247-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1948-1247-ND
Selector Switches 1948-1247-ND
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount

Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
14-506.0250
Rotary Switches 14-506.0250
Rotary Switches LENS RND FLT TPT GRN

Rotary Switches LENS RND FLT TPT GRN

Buy Now Datasheet
Switch, Selector, Spdt, 5A, 250V; No. Of Switch Positions Eao - 84F560 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 5A, 250V; No. Of Switch Positions Eao
84F560
Switch, Selector, Spdt, 5A, 250V; No. Of Switch Positions Eao 84F560
SWITCH, SELECTOR, SPDT, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:14 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:14 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1247-ND 14-506.0250 84F560
Product Name Selector Switches Rotary Switches Switch, Selector, Spdt, 5A, 250V; No. Of Switch Positions Eao
Current Rating 5.0 amps 5.0 amps
Mechanical Life 1000000 cycles
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Selector Switch Heads - 2052375 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details