Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switches SWTCH ELMT 24VOLT
SWITCH PB DPST-NO/NC 0.1A 42V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1246-ND | 14-473.036 | 14-473.036 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Solder Terminals | Solder Terminals |