Pushbutton Switch DPST-NO Standard Panel Mount, Front
Illuminated pushbutton main LL 2NO UT D29 gold RoHS Compliant: Yes
Pushbutton Switches LPB RND MNT SLGP SLDR
SWITCH PB DPST-NO 0.1A 42V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1245-ND | 99F5099 | 14-471.036 | 14-471.036 |
| Product Name | Pushbutton Switches | Illuminated Pushbutton Main Ll 2No Ut D29 Gold Rohs Compliant Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals |